EN
  • EN
  • DE

JN5148-001-M/00T

Part No JN5148-001-M/00T
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case PIN41SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 731589-JN5148-001-M/00T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5148-001-M/00T CAD Model

Description

Product Overview: NXP JN5148-001-M/00T

The NXP JN5148-001-M/00T is a versatile and powerful wireless microcontroller designed to cater to the demands of complex networked applications. This innovative component is a part of NXP's JN5148 series, which is renowned for its exceptional performance in wireless communication, particularly in the domain of ZigBee and other IEEE 802.15.4-based protocols.

Key Features:

  • High-Performance Wireless Microcontroller: At the heart of the JN5148-001-M/00T lies a 32-bit RISC processor that delivers the computational power required for handling sophisticated network protocols and data processing tasks.
  • Integrated 2.4GHz Transceiver: The device features a built-in 2.4GHz radio transceiver, ensuring robust and reliable wireless communication within the globally recognized ISM band.
  • Low Power Consumption: Designed with energy efficiency in mind, the JN5148-001-M/00T is ideal for battery-operated devices, offering various power-saving modes to extend battery life.
  • Generous Memory Capacity: It comes equipped with ample memory, including 128KB of ROM and 128KB of RAM, providing sufficient space for application code and data storage.
  • Flexible Peripherals: The microcontroller supports a range of peripherals, including digital and analog I/O, timers, and serial communication interfaces, which facilitate the development of multifaceted applications.

Applications:

The NXP JN5148-001-M/00T is ideally suited for a wide array of applications, particularly those requiring wireless connectivity and low power consumption. It is extensively used in:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Energy Management Systems
  • Industrial Control
  • Internet of Things (IoT) Devices

With its robust feature set and wireless capabilities, the NXP JN5148-001-M/00T is a top-tier choice for developers and engineers looking to create advanced, connected solutions in a compact and energy-efficient form factor.

You May Also Be Interested in

Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Infineon Technologies
Lowest to $2.2772
NXP / Nexperia
Lowest to $2.6091

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8251 $68.4753
7+ $18.7283 $131.0981
10+ $18.1439 $181.4390
14+ $17.5583 $245.8162
18+ $16.9727 $305.5086
23+ $15.2171 $349.9933
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess