EN
  • EN
  • DE

VPT85AB-01A

Part No VPT85AB-01A
Manufacturer Suzhou Yuante Semiconductor Technology Co., Ltd.
Catalog Power Transformers
Description 48uH 1:1:1.66:1.66 5V 3.3V SMD-6P,7.5x6.7mm Power Transformers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-6P,7.5x6.7mm
Secondary Winding 2
Inductance 48uH
Primary Winding(s) 2
Isolation Voltage(Vrms) 1.5kV
Secondary Side Voltage 5V
Primary Side Voltage 3.3V
Ultra Librarian 3D Model Ultra Librarian VPT85AB-01A CAD Model

Description

0402CS-9N5XJLW Inductor

The 0402CS-9N5XJLW is a surface-mount inductor known for its compact size and reliable performance. Ideal for high-frequency applications, this component excels in operations requiring low inductance with high precision.

  • Applications:
    • RF circuits
    • Power management systems
    • Mobile devices
    • GPS modules
  • Features and Benefits:
    • Compact 0402 package for space-constrained designs
    • High Q factor ensuring minimal signal loss
    • Low DC resistance improves energy efficiency
    • RoHS compliant, lead-free construction
  • Additional Details:
    • Part of the Coilcraft series known for quality and reliability
    • Suitable for automated assembly processes

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Lowest to $14.5918
Signal Transformer
PWR XFMR LAMINATED 1VA TH
Lowest to $15.0986
Signal Transformer
PWR XFMR LAMINATED 600VA CHAS MT /
Need more? Email Us
Eaton Bussmann
PWR XFMR DISC FLY 7.5UH
Need more? Email Us
Signal Transformer
XFRMR LAMINATED 30VA THRU HOLE
Need more? Email Us
Triad Magnetics
XFRMR PWR 10V 1A CHASSIS / Power Transformer 3500VAC 10VA 8 Terminal Wire Lead Flange Mount
Lowest to $18.2831
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Hammond Manufacturing
XFRMR LAMINATED 200VA CHAS MOUNT
Need more? Email Us
Amgis, LLC
PWR XFMR TORO 1.6VA TH
Lowest to $22.5225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,255 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess