EN
  • EN
  • DE

CC1150RGVT

Part No CC1150RGVT
Manufacturer Texas Instruments
Catalog RF Transmitters
Description IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Frequency 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Applications General
Modulation or Protocol UHF
Data Rate (Maximum) 500kBaud
Power - Output 10dBm
Current - Transmitting 29mA
Data Interface SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-VQFN Exposed Pad
Win Source Part Number 771257-CC1150RGVT
Popularity Medium
Supply and Demand Status Limited
Family Name CC1150
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1150RGVT CAD Model

Description

The Texas Instruments CC1150RGVT is a highly versatile and efficient single-chip radio frequency (RF) transmitter designed for low-power and high-performance wireless applications. It operates within the sub-1 GHz frequency bands, making it an ideal solution for a wide range of systems such as industrial, scientific, medical (ISM) bands, and wireless sensor networks.

Key Features

  • Frequency Range: The CC1150RGVT supports a wide frequency range, allowing it to be used in multiple regions and applications worldwide.
  • Modulation Formats: It is capable of supporting various modulation formats including 2-FSK, 4-FSK, GFSK, and OOK, providing flexibility in designing communication protocols.
  • Output Power: The device offers programmable output power, ensuring optimal power usage for different range requirements and power regulations.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low current consumption in transmission mode, which is critical for battery-powered devices.
  • High Performance: The CC1150RGVT boasts excellent receiver sensitivity and selectivity, ensuring reliable communication even in noisy environments.
  • Integration: It integrates a programmable data rate and channel filters, which simplifies design and reduces external component count.

Applications

The CC1150RGVT is suitable for a variety of applications that require reliable wireless communication. Some of the common applications include:

  • Wireless alarm and security systems
  • Home and industrial automation
  • Smart metering and telemetry
  • Remote controls and wireless key fobs
  • Wireless sensor networks

Technical Specifications

The device comes in a compact 16-pin QFN package and is characterized for operation from -40°C to 85°C. Its advanced features and programmability make it a powerful component for designers looking to create sophisticated wireless systems with extended battery life and robust communication capabilities.

For more detailed technical information, datasheets, application notes, and support resources, please visit the Texas Instruments official product page for the CC1150RGVT.

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
NXP / Nexperia
Lowest to $2.6091

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,480 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess