EN
  • EN
  • DE

NXQ1TXH5/101

Part No NXQ1TXH5/101
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832998-NXQ1TXH5/101
Ultra Librarian 3D Model Ultra Librarian NXQ1TXH5/101 CAD Model

Description

The NXQ1TXH5/101 is a state-of-the-art wireless charging transmitter IC designed and manufactured by NXP Semiconductors. This advanced integrated circuit is specifically engineered to facilitate wireless charging in a wide array of applications, making it an ideal solution for the modern needs of convenience and cable-free power delivery.

Key Features

  • Wireless Power Consortium (WPC) Qi 1.2.4 Compliance: The NXQ1TXH5/101 adheres to the latest WPC Qi standards for wireless charging, ensuring compatibility with a vast range of Qi-certified devices.
  • Low Standby Power: The device is designed to minimize power consumption when not actively charging, helping to reduce overall energy usage and extend the life of the battery it charges.
  • Foreign Object Detection (FOD): This safety feature protects against power transfer when a foreign metal object is detected between the transmitter and the receiver, preventing potential overheating or damage.
  • Over-temperature Protection: The IC includes temperature sensing to prevent overheating during operation, ensuring safe and reliable performance.
  • Configurable LED Driver: An integrated LED driver allows for visual indication of the charging status, enhancing user experience.

Applications

The NXQ1TXH5/101 is versatile enough to be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Wireless charging pads and furniture
  • Portable electronics and accessories

Technical Specifications

Some of the technical highlights of the NXQ1TXH5/101 include:

  • Input voltage range: 4.5 V to 5.5 V
  • High efficiency with low RDS(on) MOSFETs
  • Integrated 32-bit ARM Cortex-M0 processor
  • Support for multiple coil configurations

In summary, the NXQ1TXH5/101 from NXP Semiconductors is a highly efficient and reliable wireless charging transmitter IC that offers advanced features and compliance with the latest Qi standards. Its versatility and safety features make it an excellent choice for manufacturers looking to incorporate wireless charging into their products.

You May Also Be Interested in

Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,633 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess