EN
  • EN
  • DE

AD74412RBCPZ-RL7

Part No AD74412RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description QUAD CHANNEL FLEXI IO; 16-BIT AD / Software Configurable Input/Output 16 b 4.8k SPI 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Software Configurable Input/Output
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 4.8k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 14V ~ 26.4V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number AD74412
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD74412RBCPZ-RL7DKR,505-AD74412RBCPZ-RL7TR,505-AD74412RBCPZ-RL7CT,-2735-AD74412RBCPZ-RL7CT
Standard Package 750
Win Source Part Number 1318403-AD74412RBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD74412RBCPZ-RL7 CAD Model

Description

The AD74412RBCPZ-RL7 from Analog Devices Inc. is a highly integrated, multifunctional mixed-signal front end that offers a versatile solution for a wide range of industrial control and automation applications. This powerful component is designed to simplify system architecture while providing robust performance in challenging environments.

Key Features:

  • Quad-Channel Configuration: The device features four configurable input/output channels that can be independently programmed for various modes, allowing for flexibility in interfacing with sensors, actuators, and other industrial control elements.
  • Integrated Data Converters: It includes 16-bit, sigma-delta analog-to-digital converters (ADCs) and 16-bit digital-to-analog converters (DACs) for precise signal acquisition and control.
  • Software Configurable: The AD74412RBCPZ-RL7 can be easily configured through software, enabling on-the-fly adjustments to the system and reducing the need for multiple hardware variants.
  • Wide Operating Temperature Range: It is designed to operate reliably in a wide temperature range, making it suitable for harsh industrial environments.
  • Robust Communication: The device supports robust serial peripheral interface (SPI) communication, ensuring reliable data transfer between the AD74412RBCPZ-RL7 and the system microcontroller.

Applications:

  • Process control systems
  • Data acquisition systems
  • Programmable logic controllers (PLCs)
  • Industrial automation and instrumentation
  • Condition monitoring

The AD74412RBCPZ-RL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications while providing excellent thermal performance. Its integrated fault detection and diagnostic features enhance system safety and reliability, making it a top choice for engineers seeking a high-quality, flexible solution for their industrial systems.

With the AD74412RBCPZ-RL7, Analog Devices Inc. continues its tradition of delivering innovative and high-performance integrated circuits that meet the stringent requirements of modern industrial applications.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8079 $55.6158
5+ $22.8168 $114.0840
7+ $22.1037 $154.7259
10+ $21.3907 $213.9070
13+ $20.6777 $268.8101
17+ $18.5386 $315.1562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess