EN
  • EN
  • DE

SI4020-I1-FTR

Part No SI4020-I1-FTR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description Si4020 Universal ISM Band FSK Transmitter / IC TX FSK 915MHZ 5.4V 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz, 433MHz, 868MHz, and 915MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 256kbps
Power - Output 3dBm
Current - Transmitting 14mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.2 V to 5.4 V
Temperature Range - Operating -40°C to 85°C
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 046866-SI4020-I1-FTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SI4020-I1-FTR
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI4020-I1-FTR CAD Model

Description

The Silicon Labs SI4020-I1-FTR is an obsolete (EOL) integrated circuit designed for use in a range of general purpose applications.

  • Frequencies: 315MHz, 433MHz, 868MHz, and 915MHz
  • Power Output: 3dBm
  • Package: 16-TSSOP
  • Supply Voltage: 2.2 V to 5.4 V
  • Compliance: halogen-free requirements
  • EOL Date: obsolete / end of life
  • Supply and Demand Status: limited

You May Also Be Interested in

Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
NXP / Nexperia
Lowest to $10.1866
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess