EN
  • EN
  • DE

ADSP-BF534BBCZ-5A

Part No ADSP-BF534BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 182CSBGA / Blackfin Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 182-LFBGA, CSPBGA
Supplier Device Package 182-CSPBGA (12x12)
Part Number Series ADSP-BF534
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812280-ADSP-BF534BBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF534BBCZ-5A CAD Model

Description

ADSP-BF534BBCZ-5A: High-Performance Digital Signal Processor

The ADSP-BF534BBCZ-5A from Analog Devices Inc. is a cutting-edge digital signal processor (DSP) that offers a perfect blend of performance and power efficiency. This processor is part of the Blackfin family of products, which are renowned for their signal processing prowess and are widely used in a variety of applications, including automotive, communications, industrial, and consumer electronics.

With a core clock speed of 500 MHz, the ADSP-BF534BBCZ-5A delivers outstanding processing capabilities for complex algorithms and data-intensive tasks. It is built on a 32-bit, non-von Neumann microprocessor architecture that integrates control processing and signal processing functions on a single chip. This unique architecture allows for efficient data handling and high-speed computation, which is essential for real-time signal processing applications.

The processor features a large on-chip memory, including 148KB of RAM and 4MB of embedded flash memory, which facilitates quick access to data and instructions, thereby enhancing the overall system performance. It also supports a variety of external memory interfaces, such as SDRAM, flash, and other memory types, providing flexibility for system design and expansion.

Connectivity is another strong suit of the ADSP-BF534BBCZ-5A, as it comes with an assortment of peripheral interfaces including SPI, UART, CAN, and SPORT, enabling easy integration with other components in a system. Additionally, it has a dedicated DMA controller that streamlines data transfers between peripherals and memory, reducing CPU overhead and improving system throughput.

For applications that demand robust security features, the ADSP-BF534BBCZ-5A includes hardware-based security options. Its Lockbox Secure Technology offers secure boot, secure code execution, and secure communication, ensuring the integrity and confidentiality of critical applications.

In summary, the ADSP-BF534BBCZ-5A from Analog Devices Inc. is an exceptional DSP that offers a powerful combination of processing speed, memory capacity, connectivity, and security. It is an ideal choice for developers looking to create sophisticated and reliable signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8223 $71.8223
2+ $69.5778 $139.1556
3+ $67.3334 $202.0002
4+ $65.0890 $260.3560
6+ $58.3556 $350.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 567 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess