EN
  • EN
  • DE

ATA5757-6DQY

Part No ATA5757-6DQY
Manufacturer Atmel
Catalog RF Transmitters
Description UHF ASK/FSK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149050-ATA5757-6DQY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5757-6DQY CAD Model

Description

The ATA5757-6DQY is a UHF Radio Frequency (RF) transmitter manufactured by Atmel (now Microchip Technology). This device is specifically designed for remote keyless entry (RKE) systems and other short-range wireless communication applications. It offers a high level of integration, low power consumption, and robust performance, making it suitable for automotive and consumer applications.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Garage door openers
  • Remote control systems
  • Alarm systems

Features

  • UHF frequency range (300-450 MHz)
  • ASK/FSK modulation
  • Low power consumption
  • High output power
  • Integrated PLL synthesizer
  • Crystal oscillator
  • Wake-up timer
  • 3D QFN package

Benefits

  • Enables reliable wireless communication
  • Extends battery life in portable devices
  • Simplifies system design with high integration
  • Provides robust performance in harsh environments
  • Reduces system cost

Additional Details

The ATA5757-6DQY is a UHF RF transmitter that integrates all the necessary functions for transmitting data wirelessly in the 300-450 MHz frequency band. It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes. The device features a low-power wake-up timer that allows the system to remain in a sleep mode until an event triggers the transmitter. The integrated Phase-Locked Loop (PLL) synthesizer ensures accurate frequency generation. The crystal oscillator provides a stable reference frequency. The high output power enables reliable communication over a short range. The 3D Quad Flat No-leads (QFN) package allows for compact system design and efficient heat dissipation. This transmitter is designed to meet the stringent requirements of automotive applications and is commonly used in remote keyless entry systems and tire pressure monitoring systems.

You May Also Be Interested in

Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess