EN
  • EN
  • DE

ATA2745M-TCQY

Part No ATA2745M-TCQY
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency 433MHz
Applications Use For General
Modulation or Protocol ASK
Data Rate (Maximum) 20kBaud
Power - Output 3dBm
Current - Transmitting 12.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805760-ATA2745M-TCQY
Ultra Librarian 3D Model Ultra Librarian ATA2745M-TCQY CAD Model

Description

Introducing the ATA2745M-TCQY, a state-of-the-art Low Frequency (LF) receiver IC from Microchip Technology, designed to provide a robust and efficient solution for automotive and industrial markets. This advanced receiver IC is particularly suited for Remote Keyless Entry (RKE) systems, Tire Pressure Monitoring Systems (TPMS), and other applications requiring reliable wireless communication.

Key Features

  • High Sensitivity: The ATA2745M-TCQY boasts a high sensitivity receiver, ensuring excellent performance even in environments with low signal strength or high interference.
  • Low Power Consumption: Designed for battery-operated devices, it features a low power consumption mode, significantly extending battery life and reducing maintenance needs.
  • Frequency Range: Operating in the 125 kHz range, it is optimized for the common LF bandwidths used in automotive and industrial wireless applications.
  • Integrated Decoder: Comes with an integrated decoder that supports multiple modulation formats, simplifying the design and reducing the time to market for new products.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Package: The ATA2745M-TCQY is available in a compact QFN package, allowing for a reduced footprint on the PCB and ease of integration into space-constrained designs.

Applications

The Microchip ATA2745M-TCQY is versatile and can be used in a variety of applications. Its primary use is in automotive systems for RKE and TPMS, but it's also well-suited for other wireless communication systems that require a reliable and efficient LF receiver. The robustness and feature set of this IC make it an excellent choice for engineers looking to develop or upgrade their wireless communication solutions.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATA2745M-TCQY is no exception. This product is manufactured to meet the high standards expected by the automotive industry, ensuring long-term performance and reliability in the field.

You May Also Be Interested in

Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 785 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess