EN
  • EN
  • DE

SI4011-CC-GTR

Part No SI4011-CC-GTR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Silicon Labs
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1346938-SI4011-CC-GTR
Ultra Librarian 3D Model Ultra Librarian SI4011-CC-GTR CAD Model

Description

The SI4011-CC-GTR is a crystal-less single-chip RF transmitter manufactured by Silicon Labs. It is designed for remote control and wireless applications operating in the sub-GHz frequency bands. Its crystal-less architecture significantly reduces BOM (Bill of Materials) cost and simplifies the design process. This transmitter offers high integration, low power consumption, and a robust feature set, making it suitable for a wide range of applications. The 'R' likely signifies a tape and reel packaging option.

Applications:

  • Remote keyless entry (RKE) systems
  • Garage door openers
  • Home automation systems
  • Wireless sensor networks
  • Remote controls for consumer electronics

Features:

  • Crystal-less architecture
  • Frequency range: 27-960 MHz
  • Programmable output power: up to +10 dBm
  • Data rate: up to 100 kbps
  • Low power consumption in transmit and sleep modes
  • Integrated antenna matching network
  • On-chip EEPROM for configuration storage
  • Small package size

Benefits:

  • Reduces BOM cost by eliminating the need for an external crystal.
  • Simplifies design and reduces board space.
  • Provides flexible frequency operation across multiple sub-GHz bands.
  • Offers programmable output power for optimal range and power consumption.
  • Extends battery life in battery-powered applications.
  • Facilitates easy antenna matching for improved performance.

Additional Details:

The SI4011-CC-GTR utilizes a highly integrated architecture, including an on-chip modulator, power amplifier, and antenna matching network. It is controlled via a simple serial interface. The device also features an on-chip EEPROM that allows for storing configuration settings, eliminating the need for an external microcontroller to hold configuration data. The device is available in a small form factor package, making it suitable for space-constrained applications. The crystal-less design leverages Silicon Labs' patented technology, enabling accurate frequency generation without an external crystal reference.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.1866
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Maxim Integrated
Need more? Email Us
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess