EN
  • EN
  • DE

ATA8741C-PXQW-1

Part No ATA8741C-PXQW-1
Manufacturer Microchip Technology
Catalog RF Transmitters
Description EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Frequency 310MHz ~ 350MHz
Applications General
Modulation or Protocol UHF
Data Rate (Maximum) 32 kBit/s
Power - Output 8dBm
Current - Transmitting 9.8mA
Data Interface SPI
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Operating Supply Voltage 2 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Package 24-VQFN Exposed Pad
Win Source Part Number 769150-ATA8741C-PXQW-1
Popularity Medium
Supply and Demand Status Balance
Family Name ATA8741C
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ATA8741C-PXQW-1 CAD Model

Description

The ATA8741C-PXQW-1 is a sophisticated and innovative piece of technology designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is tailored for modern applications that require reliable and efficient communication capabilities.

Key Features

  • High-Frequency Operation: This device operates at a high frequency, ensuring swift data transmission and communication for applications that demand quick response times.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATA8741C-PXQW-1 is ideal for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Robust Design: The product is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Compact Form Factor: Its small size allows for integration into a wide range of devices without compromising on space, making it a versatile choice for designers.

Applications

The ATA8741C-PXQW-1 is perfect for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Remote keyless entry
  • Wireless sensor networks
  • Home automation systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the ATA8741C-PXQW-1 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by customers in terms of performance and durability. The product's reliability under various conditions makes it a trusted component in critical systems.

Support and Resources

Customers who choose the ATA8741C-PXQW-1 benefit from Microchip Technology's extensive support network. This includes access to detailed datasheets, application notes, and technical support from experienced engineers. Whether you are in the design phase or deployment, Microchip provides the resources needed to integrate this product successfully into your solution.

You May Also Be Interested in

Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5220 $52.8300
35+ $2.8899 $101.1465
54+ $2.7996 $151.1784
74+ $2.7093 $200.4882
96+ $2.6189 $251.4144
128+ $2.3480 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess