Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223455-MICRF113YM6
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF113YM6 CAD Model

Description

The MICRF113YM6 is a low-power, single-chip ASK/OOK (Amplitude Shift Keying/On-Off Keying) receiver integrated circuit manufactured by Micrel (now Microchip Technology). It's designed for remote wireless applications operating in the 300MHz to 450MHz frequency range. This receiver offers high sensitivity and selectivity, making it ideal for various low-data-rate wireless communication systems.

Applications

  • Remote keyless entry (RKE) systems
  • Tire pressure monitoring systems (TPMS)
  • Remote control devices
  • Wireless sensor networks
  • Garage door openers

Features

  • Frequency range: 300MHz to 450MHz
  • High sensitivity: -110 dBm
  • Low current consumption: 3.5mA
  • ASK/OOK demodulation
  • Automatic Gain Control (AGC)
  • Wake-up timer for power saving
  • Small package: SOT23-6

Benefits

  • Extended battery life in wireless applications
  • Robust and reliable wireless communication
  • Simplified system design with integrated features
  • Excellent range due to high sensitivity
  • Cost-effective solution for wireless applications

Additional Details

The MICRF113YM6 operates with a supply voltage range of 3.0V to 5.5V. The integrated AGC ensures stable performance over a wide range of input signal strengths. The wake-up timer reduces power consumption by periodically enabling the receiver to check for incoming signals. The device is designed for low-data-rate applications, typically up to 20 kbps. The SOT23-6 package allows for compact PCB designs. An external antenna is required for optimal performance. It is widely used in security systems, home automation, and industrial control applications where reliable and low-power wireless communication is critical. Its high sensitivity makes it suitable for applications requiring long communication range.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
ECAD model for ATA8402C-6AQY-66
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
ECAD model for ATA6286C-PNPW
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $5.4849
ECAD model for ATA5795C-PNQW
NXP / Nexperia
IC RF REMOTE WIRELESS 20-TSSOP / RF Transmitter Antenna
Need more? Email Us
ECAD model for PCF7921ATTM2AB1200
STMicroelectronics
IC IR XMITTER/GEN HI-FI 44-TQFP
Lowest to $3.7048
ECAD model for TSH512CFT
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Lowest to $4.0490
ECAD model for CC1175RHBR
Maxim Integrated
IC CELL BAND RF TRANSMITTER LGA
Need more? Email Us
ECAD model for MAX2504AELM-D
Microchip Technology
RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for ATA8402C-6AQY 66
Micrel
290MHZ - 980MHZ ISM BAND ASK/FSK
Lowest to $2.4972
ECAD model for MICRF405YML

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9512 $57.0720
145+ $0.7804 $113.1580
225+ $0.7561 $170.1225
310+ $0.7317 $226.8270
400+ $0.7073 $282.9200
530+ $0.6341 $336.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention