EN
  • EN
  • DE

SI2404FS08-EVB

Part No SI2404FS08-EVB
Manufacturer Silicon Labs
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL SI2404 + SI3008 16PIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Silicon Labs
Series ISOmodem
Part Status Active
Main Purpose Telecom, Data Acquisition Arrangement (DAA)
Utilized IC / Part Si2404
Supplied Contents Board(s)
Win Source Part Number SI2404FS08-EVB-321088
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian SI2404FS08-EVB CAD Model

Description

The SI2404FS08-EVB is an evaluation board for the SI2404 single-chip FSK transceiver from Silicon Labs. It allows developers to evaluate the features and performance of the SI2404 transceiver and develop wireless applications quickly. The EVB provides a complete platform for testing the transceiver's functionality and performance in a real-world environment.

Applications

  • Evaluation of SI2404 transceiver
  • Prototyping wireless systems
  • Testing FSK communication
  • Range testing
  • Parameter setting and optimization

Features

  • Complete evaluation platform for SI2404
  • On-board antenna
  • SMA connector for external antenna
  • Headers for accessing all I/O pins
  • Configurable power supply
  • Software for configuration and control

Benefits

  • Rapid Prototyping: Allows for quick development and testing of wireless applications.
  • Comprehensive Evaluation: Provides a complete platform for evaluating the performance of the SI2404 transceiver.
  • Easy Configuration: Software tools enable easy configuration and control of the transceiver parameters.
  • Flexible Connectivity: SMA connector allows for connecting external antennas for range testing.
  • Simplified Development: Headers provide easy access to all I/O pins for connecting to other devices.

Additional Details

The SI2404FS08-EVB evaluation board is designed to provide a user-friendly environment for evaluating the SI2404 transceiver. It features an on-board antenna for basic testing and an SMA connector for connecting external antennas, allowing for more extensive range testing and performance evaluation. The board also includes headers for accessing all the I/O pins of the SI2404 transceiver, enabling developers to connect it to other devices and build custom applications. The included software provides a graphical user interface for configuring the transceiver parameters, such as frequency, data rate, and output power. This allows developers to easily test different configurations and optimize the performance of the transceiver for their specific application. The configurable power supply allows for testing the transceiver under different voltage conditions. The EVB simplifies the development process, enabling developers to quickly evaluate the SI2404 transceiver and prototype wireless applications.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess