EN
  • EN
  • DE

CPT007B-A01-GM

Part No CPT007B-A01-GM
Manufacturer Silicon Labs
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAP TOUCH CONTROLLER / Capacitive Touch Buttons 20-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Silicon Labs
Package Tube
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 7
LED Driver Channels Up to 7
Interface Open Drain, Push-Pull
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 180µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN
Supplier Device Package 20-QFN (3x3)
Base Product Number CPT007
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346975-CPT007B-A01-GM
Ultra Librarian 3D Model Ultra Librarian CPT007B-A01-GM CAD Model

Description

The CPT007B-A01-GM is a capacitive touch sensor IC manufactured by Silicon Labs. It is designed to detect touch events through capacitive sensing, allowing for touch-based control in various applications. These sensors can detect the presence of a finger or other conductive object near a sensing pad.

Applications:

  • Touch Panels: Implementing touch-sensitive user interfaces in consumer electronics and industrial equipment.
  • Touch Buttons: Replacing mechanical buttons with capacitive touch buttons.
  • Proximity Detection: Detecting the presence of an object without physical contact.
  • Home Appliances: Touch-based control in home appliances like refrigerators, washing machines, and ovens.
  • Automotive: Implementing touch controls in automotive dashboards and infotainment systems.

Features:

  • Multiple Touch Channels: Supports multiple touch channels for detecting multiple touch points or buttons.
  • High Sensitivity: Detects even subtle touch events with high sensitivity.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Auto-Calibration: Automatically calibrates for environmental variations and sensor drift.
  • Digital Output: Provides a digital output signal indicating touch events.

Benefits:

  • Reliable Touch Detection: Provides reliable touch detection even in challenging environments.
  • Low Power Operation: Minimizes power consumption in battery-powered applications.
  • Easy Integration: Simple interface and auto-calibration simplify the integration process.
  • Robust Performance: Resistant to noise and environmental variations.
  • Sleek Design: Enables sleek and modern designs by eliminating mechanical buttons.

Additional Details:

The CPT007B-A01-GM supports multiple sensing channels (check datasheet for the specific number). The device communicates via an I2C or SPI interface. Auto-calibration features compensate for changes in temperature, humidity, and sensor pad capacitance. The supply voltage range is typically 2.2V to 3.6V. Always consult the datasheet for specific operating conditions, sensitivity settings, and configuration options. The sensor's performance depends on the design of the sensing electrodes and the surrounding PCB layout. Shielding and proper grounding are essential for minimizing noise and improving touch detection accuracy.

The CPT007B-A01-GM is a versatile and reliable capacitive touch sensor IC suitable for a wide range of touch-based applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0755 $62.2650
70+ $1.7029 $119.2030
110+ $1.6498 $181.4780
145+ $1.5966 $231.5070
190+ $1.5433 $293.2270
255+ $1.3837 $352.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess