EN
  • EN
  • DE

AT30TS750A-XM8M-T

Part No AT30TS750A-XM8M-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP/MSOP
Base Product Number AT30TS750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TS750A-XM8M-TTR,1611-AT30TS750A-XM8M-TCT-ND,1611-AT30TS750A-XM8M-TCTINACTIVE,1611-AT30TS750A-XM8M-TTR-ND,1611-AT30TS750A-XM8M-TTR,1611-AT30TS750A-XM8M-TDKRINACTIVE,AT30TS750A-XM8M-TDKR,1611-AT30TS750A-XM8M-TDKR-ND,1611-AT30TS750A-XM8M-TDKR,1611-AT30TS750A-XM8M-TTRINACTIVE,1611-AT30TS750A-XM8M-TCT,AT30TS750A-XM8M-TCT
Standard Package 5,000
Win Source Part Number 1124625-AT30TS750A-XM8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS750A-XM8M-T CAD Model

Description

The AT30TS750A-XM8M-T is a high-precision digital temperature sensor from Microchip Technology, designed to provide accurate temperature readings with a minimal footprint. This sensor is part of Microchip's extensive lineup of thermal management solutions, catering to a wide range of applications from consumer electronics to industrial systems.

Key Features

  • Accuracy: The AT30TS750A-XM8M-T offers outstanding accuracy levels, making it suitable for applications that require precise temperature monitoring.
  • Interface: It features a two-wire, I2C/SMBus compatible serial interface, ensuring easy integration into existing systems with minimal additional components.
  • Resolution: The sensor provides selectable resolution from 9 to 12 bits, allowing designers to optimize the balance between measurement resolution and conversion time.
  • Supply Voltage: Operating from a supply voltage ranging between 1.7V to 5.5V, the AT30TS750A-XM8M-T is versatile for various system designs.
  • Operating Range: With an operating temperature range of -55°C to +125°C, it is well-suited for environments that experience extreme temperatures.
  • Package: The sensor comes in a compact 8-pin UDFN/USON package, making it ideal for space-constrained applications.

Applications

The AT30TS750A-XM8M-T is designed for a broad spectrum of applications, including:

  • Environmental monitoring and HVAC systems
  • Computer and server systems
  • Industrial and medical equipment
  • Battery management and power supplies
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT30TS750A-XM8M-T is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in a variety of conditions. Whether you're developing a new product or upgrading an existing system, this temperature sensor is an excellent choice for precise temperature measurement and control.

You May Also Be Interested in

Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Sensirion AG
SENSOR HUMID/TEMP HIGH ACCURACY
Lowest to $4.0747
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess