EN
  • EN
  • DE
  • IT

BZT52C13-GS18

Part No BZT52C13-GS18
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+Rohs
Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752459-BZT52C13-GS18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C13-GS18 CAD Model

Description

The BZT52C13-GS18 is a Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage or to protect circuits from voltage surges. This diode is commonly used in voltage regulation, overvoltage protection, and clipping applications.

Applications

  • Voltage regulation: Maintaining a stable output voltage in power supplies.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes.
  • Clipping circuits: Limiting voltage levels in signal processing applications.
  • Reference voltage: Providing a stable reference voltage for comparators and other circuits.
  • Transient voltage suppression: Protecting circuits from ESD and other transient events.

Features

  • Zener voltage of 13V: Provides a stable voltage regulation at 13V.
  • Low leakage current: Minimizes power loss.
  • Small package size: Saves board space.
  • High surge current capability: Handles short-duration surge currents.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Stable voltage regulation: Provides a consistent output voltage for reliable circuit operation.
  • Effective overvoltage protection: Protects sensitive components from damage caused by voltage spikes.
  • Compact design: Allows for denser circuit layouts.
  • Reliable operation: Provides stable performance under varying operating conditions.
  • Compliance with environmental regulations: Meets RoHS requirements.

Additional Details

The BZT52C13-GS18 has a Zener voltage (Vz) of approximately 13V at a specified test current (Iz). It is important to consult the Vishay datasheet for the exact values of Vz, Iz, dynamic resistance (Rz), and other electrical characteristics. The power dissipation rating of the diode is also crucial for determining its suitability for a given application. The device is typically available in a SOD-123 package. The forward voltage and reverse leakage current should be considered when implementing the diode in circuits.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess