EN
  • EN
  • DE

BGM220SC22HNA2

Part No BGM220SC22HNA2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description WIRELESS GECKO, BLUETOOTH SIP MO / Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series -
Package Tray
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 6dBm
Sensitivity -106.4dBm
Serial Interfaces ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG22
Memory Size 512kB Flash, 32kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 4.2mA ~ 4.8mA
Current - Transmitting 4.6mA ~ 8.8mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 44-SMD Module
Base Product Number BGM220
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356044-BGM220SC22HNA2
Ultra Librarian 3D Model Ultra Librarian BGM220SC22HNA2 CAD Model

Description

The BGM220SC22HNA2 is an RF Transceiver Module designed by Silicon Labs.

  • Frequency Range: 2.4GHz to 2.4835GHz
  • Protocol: Bluetooth v5.2
  • Antenna: Integrated Chip Antenna
  • Data Rate: 2Mbps
  • Power Output: 6dBm
  • Sensitivity: -106.4dBm
  • Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, and USART
  • Voltage Supply Range: 1.8V to 3.8V
  • Receiving Current: 4.2mA to 4.8mA
  • Transmitting Current: 4.6mA to 8.8mA
  • Suitable for: A wide range of RF and wireless applications

You May Also Be Interested in

U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Quectel
Linear IC
Lowest to $224.0863
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5350 $62.1400
8+ $12.7467 $101.9736
13+ $12.3484 $160.5292
17+ $11.9500 $203.1500
22+ $11.5517 $254.1374
29+ $10.3567 $300.3443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess