EN
  • EN
  • DE

MAX11801GTC/V+T

Part No MAX11801GTC/V+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR LP 12WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 12-TQFN (4x4)
Win Source Part Number 207988-MAX11801GTC/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11801GTC/V+T CAD Model

Description

Maxim Integrated MAX11801GTC/V+T Touch Screen Controller

The MAX11801GTC/V+T is a sophisticated touch screen controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is part of their extensive portfolio of interface devices, specifically tailored towards providing high-performance solutions for touch screen applications. The MAX11801GTC/V+T is optimized for use with capacitive touch screens, offering precise and responsive touch detection for enhanced user experiences.

At the heart of the MAX11801GTC/V+T is an advanced capacitive sensing technology that enables it to accurately detect touch inputs through a variety of screen sizes. This makes it a versatile choice for a range of applications, from personal electronics to industrial control panels. The device operates on a 2.7V to 3.3V power supply range, making it suitable for battery-powered applications, and its power consumption is minimized thanks to its low-power architecture.

The MAX11801GTC/V+T boasts a high level of integration, featuring on-chip 12-bit analog-to-digital conversion for precise measurement of touch location and pressure. It supports a variety of communication interfaces, including I2C and SPI, allowing for easy integration into existing systems. The controller's flexibility is further enhanced by its ability to interface with multiple touch sensors, providing support for single or multi-touch gestures, which are becoming increasingly common in modern user interfaces.

Designed with reliability in mind, the MAX11801GTC/V+T includes built-in fault detection mechanisms that ensure consistent performance even in challenging environments. It is capable of operating across a wide temperature range, ensuring functionality in both consumer and industrial settings. Additionally, the device is packaged in a compact 24-pin TQFN package, making it an ideal solution for space-constrained applications.

Overall, the Maxim Integrated MAX11801GTC/V+T touch screen controller represents a high-quality, reliable solution for designers looking to implement advanced touch capabilities into their products. With its precision, low power consumption, and robust communication features, it stands out as a top choice for a wide array of touch-enabled devices.

You May Also Be Interested in

Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5412 $67.7060
11+ $11.1111 $122.2221
17+ $10.7634 $182.9778
23+ $10.4158 $239.5634
29+ $10.0693 $292.0097
39+ $9.0275 $352.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess