EN
  • EN
  • DE
  • IT

453-00046R

Part No 453-00046R
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT I-PEX MHF4 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202480-453-00046R
Manufacturer Laird Connectivity Inc.
Category RF and Wireless- RF Transceiver Modules and Modems
Series Sterling-LWB5+
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11ac, Bluetooth v5.0
Modulation 256QAM
Frequency 2.4GHz, 5GHz
Data Rate 433.3Mbps
Ultra Librarian 3D Model Ultra Librarian 453-00046R CAD Model

Description

The Laird Connectivity Inc. 1202480 is a Sterling-LWB5+ RF transceiver module and modem.

  • Frequencies: 2.4GHz and 5GHz
  • Protocols: 802.11ac and Bluetooth v5.0
  • Data Rate: 433.3Mbps
  • Modulation: 256QAM
  • Common Applications: IoT devices, smart home systems, and wireless communication systems
  • Status: Active

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess