EN
  • EN
  • DE
  • IT

TPS7822IDGKRQ1

Part No TPS7822IDGKRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708106-TPS7822IDGKRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7822IDGKRQ1 CAD Model

Description

Product Overview: TPS7822IDGKRQ1 from Texas Instruments

The TPS7822IDGKRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This device is part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their reliability and efficiency.

With a fixed output voltage of 2.2V, the TPS7822IDGKRQ1 is capable of delivering a continuous current of up to 150mA. The LDO's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for battery-operated devices where maximizing battery life is crucial.

Key Features

  • Automotive Qualified: This product is qualified for automotive applications, complying with the stringent standards of the AEC-Q100 Grade 1, ensuring operation from -40°C to +125°C.
  • High Accuracy: The output voltage is precise, with a tolerance of only ±1%, which is essential for sensitive electronic components that require a stable power supply.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is particularly beneficial in power-sensitive designs.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the downstream components from damage due to excessive heat or current.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is useful for power sequencing and system reliability checks.
  • Stable with Low-ESR Capacitors: The TPS7822IDGKRQ1 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thereby improving transient response and noise performance.

Applications

The TPS7822IDGKRQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive infotainment and telematics
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered equipment

Overall, the TPS7822IDGKRQ1 from Texas Instruments is an excellent choice for designers looking for a robust, accurate, and efficient voltage regulator for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6010 $63.0050
11+ $10.3394 $113.7334
17+ $10.0163 $170.2771
24+ $9.6932 $232.6368
30+ $9.3700 $281.1000
40+ $8.4007 $336.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess