EN
  • EN
  • DE

LBWA1UZ1GC-958

Part No LBWA1UZ1GC-958
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201501-LBWA1UZ1GC-958
Win Source Part Number Cross
Manufacturer Murata Electronics
Category RF and Wireless RF Transceiver Modules and Modems
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 5.825GHz
Data Rate 150Mbps
Ultra Librarian 3D Model Ultra Librarian LBWA1UZ1GC-958 CAD Model

Description

The RF Transceiver Module from Murata Electronics is a high-performance component for wireless communication.

  • Frequency Range: 2.4GHz to 5.825GHz
  • Protocols: 802.11a/b/g/n
  • Data Rate: 150Mbps
  • Application: WiFi
  • Package: Tape & Reel, Cut Tape, Digi-Reel
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
Linear IC
Lowest to $10.1866
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8600 $57.7200
5+ $23.6800 $118.4000
7+ $22.9400 $160.5800
10+ $22.2000 $222.0000
12+ $21.4600 $257.5200
16+ $19.2400 $307.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess