EN
  • EN
  • DE

RN171-I/RM475

Part No RN171-I/RM475
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203165-RN171-I/RM475
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Transceiver Modules and Modems
Package Tray
Product Status Active
Protocol 802.11b/g
Modulation CCK, DBPSK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 12dBm
Ultra Librarian 3D Model Ultra Librarian RN171-I/RM475 CAD Model

Description

The RN171-I/RM475 from Microchip Technology is a compact and energy-efficient wireless module that provides a reliable solution for embedded applications requiring easy and robust network connectivity. This module is a perfect choice for designers who are looking for a quick and effortless way to integrate Wi-Fi capabilities into their projects without the complexities of extensive protocol stacks and design intricacies associated with RF development.

Key Features:

  • Wi-Fi Connectivity: The RN171 is a standalone, complete TCP/IP wireless networking module, making it an ideal solution for mobile wireless applications.
  • Easy to Use: It comes with a simple configuration interface for easy setup and can be driven via simple ASCII commands, thus eliminating the hassle of dealing with complex firmware and hardware integration.
  • Ultra-Low Power: Designed for power-sensitive applications, the RN171 consumes very little power in idle and sleep modes, which extends the battery life of battery-powered devices.
  • Advanced Features: The module supports a variety of networking protocols and features such as DHCP, DNS, ARP, ICMP, HTTP client, FTP client, and TCP/UDP sockets, providing versatile connectivity options.
  • Flexible Host Interface: It can be interfaced with any microcontroller or host processor with a UART interface, which makes it a versatile choice for a variety of designs.
  • Secure Data Transmission: The module supports WEP, WPA, and WPA2 encryption standards to ensure secure data communication over the network.
  • Compact Form Factor: The small footprint of the RN171 (26mm x 17mm x 2.5mm) makes it suitable for space-constrained applications.

Applications:

The RN171-I/RM475 module is ideal for a range of applications, including but not limited to:

  • Remote control systems
  • Telemetry and sensor networks
  • Industrial monitoring and control
  • Home automation
  • Medical monitoring devices

With its robust feature set and ease of integration, the Microchip RN171-I/RM475 is a powerful component for adding Wi-Fi connectivity to your next embedded project, ensuring rapid development and deployment.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess