EN
  • EN
  • DE

SY6811PDC

Part No SY6811PDC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Power/Protection Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097579-SY6811PDC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6811PDC CAD Model

Description

The SY6811PDC is a highly integrated USB power delivery (PD) controller from Silergy Corp. It's designed to support the latest USB PD specifications, enabling fast charging and power delivery for a wide range of devices. This controller manages the power negotiation and delivery process between a power source and a power sink.

Applications:

  • USB PD Chargers: Used in USB PD wall chargers and car chargers to enable fast charging of smartphones, tablets, and laptops.
  • Power Adapters: Implemented in power adapters to support USB PD functionality, allowing for versatile power delivery.
  • USB Hubs: Integrated into USB hubs to provide power delivery capabilities to connected devices.
  • Laptops and Tablets: Used in laptops and tablets to negotiate and receive power from USB PD sources.
  • Power Banks: Enables power banks to support USB PD charging for both input and output.

Features:

  • USB PD Compliance: Fully compliant with the latest USB Power Delivery specifications.
  • Programmable Power Profiles: Supports programmable power profiles to adapt to different device requirements.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • I2C Communication Interface: Features an I2C interface for configuration and monitoring.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits:

  • Fast Charging: Enables fast charging of devices compliant with USB PD.
  • Versatile Power Delivery: Supports a wide range of voltage and current levels to accommodate different devices.
  • Enhanced Safety: Integrated protection features ensure safe operation and prevent damage to devices.
  • Simplified Design: Reduces design complexity by integrating multiple functions into a single chip.
  • Future-Proofing: Compliant with the latest USB PD standards, ensuring compatibility with future devices.

Additional details include support for various charging protocols such as PPS (Programmable Power Supply) and Quick Charge. The SY6811PDC often incorporates firmware that can be updated to support new features and standards. The device's control logic is designed to optimize power efficiency and minimize heat generation. It also typically includes features for cable detection and identification to ensure proper power delivery. The integrated I2C interface facilitates communication with a host microcontroller for advanced control and monitoring.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess