EN
  • EN
  • DE

6SL3210-5BE31-1CV0

Part No 6SL3210-5BE31-1CV0
Manufacturer Siemens
Catalog Off - Board Modules
Description Siemens Rnv_na Sinamics V20 380-480 V 3AC -15%/+10 - 6SL32105BE311CV0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 25 A
Height 166 mm
Length 240 mm
Number of Outputs 3
Operating Supply Voltage 480 V
Power Rating 11 kW
Ratings IP20
RoHS Compliant
Weight 4.3 kg
Width 240 mm
Win Source Part Number 1049077-6SL3210-5BE31-1CV0
Categories Off-Board Modules
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6SL3210-5BE31-1CV0 CAD Model

Description

The 6SL3210-5BE31-1CV0 is an off-board module manufactured by Siemens.

  • Win Source Part Number: 1049077-6SL3210-5BE31-1CV0
  • Current Rating: 25 A
  • Length: 240 mm
  • Height: 166 mm
  • Width: 240 mm
  • Weight: 4.3 kg
  • Power Rating: 11 kW
  • Outputs: three outputs
  • Rating: IP20
  • Alternative Parts: such as 3RW4024-1BB14, 6SL3210-1KE18-8AB1, and 6SL32101KE175AF16SL32105BE311CV0
  • Supply and Demand Status: currently experiencing a shortage.
  • RoHS Compliant: Yes.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 24V 6.3A / 6.3A 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 2.5A 137.5V Input
Need more? Email Us
Omron
AC/DC CONVERTER 24V 1500W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 91-183V 1.75A / 1.75A 91 ~ 183V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 24V 150W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
PSE-3000 Series 3 kW Single Output 48 VDC 62.5 A AC-DC Hot-Swap Power Supply
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 30W / Open Frame DC DC Converter 1 Output 24V 1.25A 18V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 2.6A / 2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess