EN
  • EN
  • DE

23219\64MB\8Mx8\8C

Part No 23219\64MB\8Mx8\8C
Manufacturer Samsung
Catalog Memory - Modules
Description PC100 8Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951901-23219\64MB\8Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 23219\64MB\8Mx8\8C CAD Model

Description

The Samsung 23219 64MB memory module is a Synchronous Dynamic Random-Access Memory (SDRAM) module designed for use in older computer systems and embedded applications. Characterized by its 8Mx8 configuration and 8C chip count, this module provides 64MB of storage capacity. While relatively small by modern standards, this module was essential for enhancing performance in systems of its era.

Applications:

  • Legacy computer systems
  • Embedded systems
  • Industrial control systems
  • Networking devices
  • Older printers and peripherals

Features:

  • 64MB storage capacity
  • 8Mx8 memory organization
  • SDRAM technology
  • 8C chip count
  • Standard JEDEC pinout

Benefits:

  • Increased system performance compared to systems with less memory
  • Improved multitasking capabilities for older operating systems
  • Enhanced data handling in embedded applications

Additional Details:

The 64MB SDRAM module operates within standard voltage parameters typical for SDRAM technology of its time (usually 3.3V). SDRAM offers improved performance over older memory types like DRAM by synchronizing memory operations with the system clock, thus enabling faster data access. This particular module, with its 8Mx8 configuration, indicates an organization of 8 million memory locations, each capable of storing 8 bits of data. The 8C designation suggests the module utilizes eight individual memory chips to achieve the total capacity. This module complies with the JEDEC standards for SDRAM modules, ensuring compatibility with a wide range of systems designed to use this type of memory. While relatively small compared to modern memory modules, it provided a significant upgrade for systems requiring more memory for running applications and managing data. Its presence allowed for smoother operation of applications and enhanced multitasking capabilities in its intended use cases. It's a legacy component now, but at the time, was essential for improving system performance.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess