EN
  • EN
  • DE

MTA18ASF2G72PDZ-2G6

Part No MTA18ASF2G72PDZ-2G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946630-MTA18ASF2G72PDZ-2G6
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ASF2G72PDZ-2G6 CAD Model

Description

The Micron MTA18ASF2G72PDZ-2G6 is a 16GB DDR4-2666MHz SODIMM (Small Outline Dual In-Line Memory Module) designed for laptops, notebooks, and small form factor PCs. This module enhances system performance and responsiveness, making it suitable for everyday computing tasks and more demanding applications.

Applications:

  • Laptops
  • Notebooks
  • Small Form Factor (SFF) PCs
  • All-in-One Computers

Features:

  • 16GB Capacity
  • DDR4 Technology
  • 2666MHz Clock Speed
  • SODIMM Form Factor (260-pin)
  • Unbuffered
  • Non-ECC
  • 1.2V Low Voltage Operation

Benefits:

  • Improved System Performance: Increases the speed and responsiveness of your laptop or SFF PC.
  • Enhanced Multitasking: Allows you to run multiple applications simultaneously without experiencing slowdowns.
  • Increased Bandwidth: DDR4 technology offers higher bandwidth compared to older DDR3 memory.
  • Low Power Consumption: 1.2V operation helps to extend battery life in laptops.
  • Easy Installation: SODIMM form factor makes it easy to install in compatible systems.

Additional Details:

The Micron MTA18ASF2G72PDZ-2G6 is built with high-quality chips and undergoes rigorous testing to ensure reliability and compatibility. It complies with JEDEC standards for DDR4 SODIMM modules. The timings are typically CL19. This memory module is an excellent choice for users looking to improve the performance of their portable computers or small form factor systems. It is also suitable for upgrading the memory in compatible all-in-one computers.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess