EN
  • EN
  • DE

TS35CA

Part No TS35CA
Manufacturer Shouhan Science and Technology Co., Ltd.
Catalog Tactile Switches
Description Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,4.5x3.3mm
with Bracket Without Bracket
PressForce 2.5N
Length 4.45mm
Height 3.4mm
Voltage Rating 12V
Switching Life 100,000 cycles
Operating Temperature -20℃~+70℃
Width 3.3mm
Installation method Surface Mount, Right Angle
Termination Style SMD(SMT) Tab
Actuator Style Round Button
With Lamp No
Actuator/Cap Color White
Circuit SPST
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian TS35CA CAD Model

You May Also Be Interested in

Panasonic
Lowest to $0.2610
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Panasonic
Switch Tactile N.O. SPST Round Button J-Bend 0.02A 15VDC 3.4N SMD T/R / SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4365
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.7173
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0996 $50.2980
1,225+ $0.0817 $100.0825
1,895+ $0.0792 $150.0840
2,615+ $0.0766 $200.3090
3,375+ $0.0741 $250.0875
4,520+ $0.0664 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,825 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess