EN
  • EN
  • DE

HMC585MS8GETR

Part No HMC585MS8GETR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description Up/Down Conv Mixer 650MHz 8-Pin MSOP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1179279-HMC585MS8GETR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC585MS8GETR CAD Model

Description

The HMC585MS8GETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is engineered to deliver exceptional quality and reliability for a wide range of applications, including point-to-point radios, VSAT, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: The HMC585MS8GETR operates over a broad frequency range, making it a versatile choice for various applications.
  • High Gain: It provides high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device offers a substantial output power level, contributing to its effectiveness in signal transmission.
  • Power Efficiency: With its HBT technology, the amplifier is designed for power efficiency, which is crucial for minimizing system power consumption.
  • Package: It is available in a compact MSOP8G package, which is suitable for space-constrained applications.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number HMC585MS8GETR
Technology GaAs InGaP HBT
Frequency Range Specified in datasheet
Gain Specified in datasheet
Output Power Specified in datasheet
Package Type MSOP8G

Applications

The HMC585MS8GETR is ideal for a variety of high-frequency applications where performance and compact size are critical. Its robust design and manufacturing quality make it a preferred choice for professionals in the industry.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC585MS8GETR is built to meet the highest industry standards, ensuring dependable performance in even the most demanding environments.

Note: For detailed specifications, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Panasonic
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Crouse-Hinds
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6534 $60.4942
31+ $3.8181 $118.3611
47+ $3.6988 $173.8436
65+ $3.5795 $232.6675
84+ $3.4601 $290.6484
112+ $3.1023 $347.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess