The US6KB80R is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for use in various power supply and rectification applications. This diode offers a good balance of forward current capability, reverse voltage rating, and fast recovery time.
Applications
- Power Supplies: Rectifying AC voltage to DC voltage in power supplies for electronic devices.
- Freewheeling Diode: Used as a freewheeling diode in inductive circuits to protect transistors from voltage spikes.
- Reverse Polarity Protection: Providing reverse polarity protection in electronic circuits.
- Voltage Clamping: Clamping voltage levels in electronic circuits to prevent overvoltage conditions.
- General Rectification: Used in general-purpose rectification applications.
Features
- High Surge Current Capability: Withstands high surge currents, making it suitable for demanding applications.
- Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power dissipation.
- Fast Recovery Time: Offers a fast reverse recovery time, enabling efficient operation at higher frequencies.
- High Reliability: Designed for high reliability and long-term performance.
- Compact Package: Available in a compact package for easy integration into circuits.
Benefits
- Efficient Rectification: Low forward voltage drop and fast recovery time enable efficient AC to DC conversion.
- Circuit Protection: Provides reliable protection against voltage spikes and reverse polarity conditions.
- Improved System Performance: Minimizes power dissipation and improves overall system efficiency.
- Compact Design: Small package size allows for easy integration into space-constrained applications.
- Long-Term Reliability: Ensures reliable and consistent performance over a long operating life.
Additional Details
The US6KB80R typically has a maximum forward current of 6A and a maximum reverse voltage of 800V. The forward voltage drop is typically around 1.0V at the rated forward current. The reverse recovery time is typically less than 75ns. The operating temperature range is generally between -40°C and +150°C. This diode is commonly used in switching power supplies, inverters, and other power electronic circuits.