EN
  • EN
  • DE

T93YA201JT20

Part No T93YA201JT20
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description TRIMMER 200 OHM 0.5W PC PIN TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 200 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±5%
Temperature Coefficient ±100ppm/°C
Number of Turns 23.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.382\;5;9;7;10;8;3;4;2;3;1;1528;4809;1993;118;119;480;478;490;563;273;10;149;2223;1568;17;1712;5914;987;56;716;693;804;818;0;123950;123949;1969;1970;1971;40568;40560;1972;123948;936;7461;9890;25833;939;138892;138893;138894;138929;138925;138895;138896;138897;1643;25468;25469;25470;25471;25472;25473;25474;25475;25476;138923;138924;138905;138907;138909;138911;25477;138913;138914;138891;138906;138908;138910;138912;138889;138915;138916;25478;138890;138898;138926;138927;138928;138931;138930;138932;138888;138886;138887;138885;138884;12736;138903;138901;138917;138921;138899;138919;138900;138918;138922;138902;138920;138904;32425;4293;6572;1020;1021;6571;52291;6574;1022;25479;7480;25480;25481;25482;25483;25484;25485;1018;25486;2797;17489;25487;5900;11299;6827;6826;6829;20329;6837;6293;23814;13146;1011;16430;13976;12266;18667;933;1661;61451;121758;121756;121757;40569;40368;40369;32482;40574;27839;26879;26880;26881;40559;26882;40370;25488;52080;25489;886;887;25490;1635;888;4172;963;965;975;1964;81062;131988;131989;138412;86400;138704;138705;98518;65872;105072;105073;25491;98544;65865;65866;59601;98545;65873;98727;106908;108308;65800;65867;65868;65869;65870;108444;103815;108445;27821;27822;1503;1504;27823;1502;27824;1493;1492;1501;1500;1006;1965;1966;1967;120385;1638;27899;890;27900;27901;64380;891;65871;1636;892;893;27902;894;895;4104;3339;3340;3342;3341;45810;3343;76668;1968;103731;923;907;896;924;897;19095;898;1646;899;925;908;926;900;901;8360;19096;902;903;904;103840;103841;103839;27356;1647;905;909;10131;1648;906;1650;1659;910;912;927;915;916;917;918;1660;19102;139520;914;1649;36140;934;1655;1656;61381;105074;3344;3345;130336;131214;4879;62;61;3;2;243;804;250;4;1;17;6;0;2;1;2 Ohms;5 Ohms;10 Ohms;15 Ohms;20 Ohms;22 Ohms;25 Ohms;30 Ohms;47 Ohms;50 Ohms;68 Ohms;75 Ohms;100 Ohms;150 Ohms;200 Ohms;220 Ohms;250 Ohms;300 Ohms;330 Ohms;350 Ohms;400 Ohms;470 Ohms;500 Ohms;600 Ohms;680 Ohms;800 Ohms;1 kOhms;1000 Ohms;1.2 kOhms;1.4 kOhms;1.5 kOhms;1.6 kOhms;1.8 kOhms;2 kOhms;2000 Ohms;2.2 kOhms;2.5 kOhms;2500 Ohms;2.7 kOhms;3 kOhms;3.3 kOhms;4 kOhms;4.7 kOhms;5 kOhms;5000 Ohms;6.8 kOhms;7.5 kOhms;8 kOhms;10 kOhms;10000 Ohms;12 kOhms;15 kOhms;20 kOhms;20000 Ohms;22 kOhms;25 kOhms;25000 Ohms;30 kOhms;33 kOhms;40 kOhms;47 kOhms;50 kOhms;50000 Ohms;60 kOhms;68 kOhms;75 kOhms;100 kOhms;100000 Ohms;150 kOhms;200 kOhms;200000 Ohms;220 kOhms;250 kOhms;250000 Ohms;300 kOhms;330 kOhms;470 kOhms;500 kOhms;500000 Ohms;550 kOhms;560 kOhms;680 kOhms;750 kOhms;800 kOhms;1 MOhms;1000000 Ohms;1.2 MOhms;1.5 MOhms;2 MOhms;2000000 Ohms;2.2 MOhms;2.5 MOhms;3 MOhms;3.5 MOhms;4.7 MOhms;5 MOhms;5000000 Ohms;10 MOhms;4030;6357;6884;7524;8085;692783;8627;9046;708232;14064;10879;11487;12371;12730;13536;18038;16543;17585;21930;21935;424184;19246;19600;709526;20530;23926;28682;33182;121219;1;1131;2503;1340;1900;1989;2206;1;811278;811757;2648;1401;1565;1943;2617;2815;1378;1555;100664;1925;2005;2216;2600;1366;1549;1;1.0;3.0;4.0;5.0;9.0;10.0;11.0;12.0;13.0;14.0;15.0;16.0;18.0;19.0;20.0;21.0;22.0;23.0;25.0;26.0;1;322312;402612;402629;413830;413832;413848;1;326525;328773;328966;332818;374916;421681;1;329230;383652;383796;383800;409393;411897;1;352076;352078;361793;384842;384858;405019;409393;421432;423508;1;703061;703127;703003;703078;703107;703031;703062;703077;703057;703004;702926;703126;703002;703056;703079;703108;702932;703033;702927;703030;703089;703005;703091;703072;837305;702941;702940;703007;703090;703073;703029;703006;703092;703080;703058;703059;703074;702946;702947;702945;703075;703009;703076;829382;702928;702944;702929;858952;702930;703110;703067;702959;702943;703039;703069;788440;703100;702950;702965;703096;702990;703095;702981;702966;703052;702942;703022;703082;70
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1575445-T93YA201JT20
Ultra Librarian 3D Model Ultra Librarian T93YA201JT20 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess