EN
  • EN
  • DE

IR2E31

Part No IR2E31
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065425-IR2E31
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR2E31 CAD Model

Description

The IR2E31 is an infrared remote control receiver module manufactured by Sharp Microelectronics. It is designed to receive and decode infrared signals transmitted by remote controls, commonly used in a variety of consumer electronic devices and other applications requiring remote control functionality. This module integrates a photodiode, amplifier, and demodulation circuitry in a single package, providing a simple and compact solution for implementing remote control capabilities.

Applications

  • Televisions and Displays: Used to receive remote control signals for changing channels, adjusting volume, and navigating menus.
  • Audio/Video Equipment: Found in DVD players, Blu-ray players, and stereo systems for remote control of playback functions and settings.
  • Air Conditioners and HVAC Systems: Enables remote control of temperature, fan speed, and operating modes.
  • Set-Top Boxes and Media Players: Receives commands for channel selection, program navigation, and playback control.
  • Lighting Control Systems: Used in remote-controlled lighting systems to adjust brightness, color, and on/off status.

Features

  • Integrated Photodiode and Amplifier: Includes all necessary components for detecting and amplifying IR signals.
  • Demodulation Circuitry: Decodes the modulated IR signal to extract the control data.
  • Compact Package: Small size allows for easy integration into space-constrained designs.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • High Sensitivity: Provides reliable signal detection even at a distance.

Benefits

  • Simplified Remote Control Design: Streamlines the implementation of remote control functionality in electronic devices.
  • Reduced Component Count: Integrates multiple functions into a single component, reducing the overall component count on the PCB.
  • Improved Noise Immunity: Minimizes the effects of ambient light and electrical noise on remote control performance.
  • Reliable Performance: Delivers consistent and dependable IR signal detection and decoding.
  • Cost-Effective Solution: Offers a cost-effective approach to adding IR remote control capabilities to electronic devices.

Additional Details

The IR2E31 operates at a specific carrier frequency, typically around 38 kHz, which is a common standard for IR remote control signals. It usually requires a 5V power supply and provides a digital output signal representing the decoded remote control data. The module's sensitivity is optimized for reliable operation within a certain range, and its noise immunity helps prevent false triggering from ambient light or other interference sources.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess