EN
  • EN
  • DE

BUX41

Part No BUX41
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Description Power Bipolar Transistor, 15A I(C), 200V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020895-BUX41
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUX41 CAD Model

Description

The BUX41 is a robust silicon NPN power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This product is designed to cater to a wide array of applications that require high voltage and current handling capabilities, making it a versatile component for power management tasks.

With its outstanding performance in high-power circuits, the BUX41 is well-suited for linear and switching applications. Its construction ensures that it can withstand significant stress, making it an ideal choice for industrial and commercial power systems. The BUX41 boasts a collector-emitter voltage (VCEO) of 450V and a collector current (IC) of up to 15A, providing the muscle needed for demanding power operations.

The device comes in a TO-3 metal case, which not only facilitates efficient heat dissipation but also provides a rugged and durable housing, protecting the internal semiconductor from physical and environmental stress. This packaging is crucial for maintaining stability and reliability in harsh working conditions, where temperature fluctuations and mechanical shocks are common.

The BUX41 is also characterized by its high switching speed and low saturation voltage, which contribute to improved performance in high-frequency operations and reduced power loss, respectively. This makes the BUX41 an energy-efficient option for designers looking to optimize their power circuitry without compromising on performance.

Whether it's being used in power supplies, motor controllers, or audio amplifiers, the BUX41 from STMicroelectronics stands out for its ability to deliver consistent, high-quality performance. Its robustness, combined with STMicroelectronics' reputation for quality and reliability, ensures that the BUX41 is a component that designers and engineers can trust for their most critical applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their support team, who are always ready to provide expert guidance and support.

You May Also Be Interested in

Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess