EN
  • EN
  • DE

AP239TR

Part No AP239TR
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Description the ucc27423/4/5 family of high-speed dual mosfet drivers can deliver large peak currents into capacitive loads....
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968517-AP239TR
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP239TR CAD Model

Description

The AP239TR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is part of STMicroelectronics' extensive portfolio of power management solutions, tailored for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The AP239TR is optimized for high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Advanced Power Control: It features sophisticated power control functions that allow for precise voltage regulation, ensuring stable operation of the powered device under various conditions.
  • Compact Footprint: The device comes in a compact package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Thermal Management: With built-in thermal management capabilities, the AP239TR can maintain optimal performance by preventing overheating, thus ensuring the reliability and longevity of both the PMIC and the application it powers.

Applications

The versatility of the AP239TR makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable and wearable devices
  • Smart home automation systems
  • Power supply modules
  • Healthcare and medical equipment
  • Industrial and automotive electronics

Technical Specifications

The AP239TR boasts an impressive array of technical specifications that ensure its performance aligns with the rigorous demands of modern electronic devices. It supports a wide input voltage range, has a low quiescent current, and provides various protection features such as over-current, over-voltage, short-circuit, and thermal shutdown.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The AP239TR complies with international environmental standards, reducing the ecological footprint of the devices it powers. Additionally, it meets stringent quality and reliability standards, ensuring that it delivers consistent performance over its lifespan.

For designers and engineers looking for a reliable and efficient power management solution, the AP239TR from STMicroelectronics offers an optimal blend of performance, compactness, and durability, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5729 $51.4580
48+ $2.1111 $101.3328
74+ $2.0451 $151.3374
102+ $1.9791 $201.8682
131+ $1.9132 $250.6292
175+ $1.7153 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess