EN
  • EN
  • DE

ST24C01WP

Part No ST24C01WP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994221-ST24C01WP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24C01WP CAD Model

Description

ST24C01WP Serial EEPROM by STMicroelectronics

The ST24C01WP from STMicroelectronics is a robust and reliable serial Electrically Erasable Programmable Read-Only Memory (EEPROM) chip, designed to provide flexible data storage solutions for a wide range of electronic applications. With a storage capacity of 1 Kbit (128 x 8 bits), this EEPROM module is an excellent choice for storing small amounts of data that must be preserved during power-off scenarios, such as device configuration settings or calibration parameters.

One of the core features of the ST24C01WP is its compatibility with the I2C serial interface, which allows for easy integration into existing microcontroller-based systems. It supports a bidirectional data bus and a serial clock, facilitating simple and efficient data transfer between the memory module and the host controller.

The ST24C01WP operates over a wide voltage range of 4.5V to 5.5V, which makes it suitable for use in both commercial and industrial environments. Its memory organization allows for byte and page write, with the latter being up to 16 bytes. This flexibility ensures that the device can be tailored to the specific needs of various applications, whether they require small, frequent updates or larger, less frequent ones.

Additional features of the ST24C01WP include:

  • Write cycle endurance of 1 million write cycles, ensuring data reliability and longevity.
  • Data retention of over 40 years, providing a stable and persistent storage solution.
  • Two-wire serial interface, requiring minimal pin count for communication and control.
  • Write control input, which provides hardware protection of the memory content.

Designed with attention to durability, the ST24C01WP is housed in a Mini-MAP (SO8N) package, which offers a compact footprint while maintaining robustness for various applications. Whether it's used in consumer electronics, automotive systems, or industrial control units, the ST24C01WP stands out as a reliable choice for designers looking to incorporate a small, non-volatile memory component into their systems.

Overall, the ST24C01WP EEPROM from STMicroelectronics is a testament to the company's commitment to providing high-quality, versatile, and dependable memory solutions for the electronics industry.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess