EN
  • EN
  • DE

L6243DS

Part No L6243DS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description VOICE COIL MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72909-L6243DS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6243DS CAD Model

Description

The L6243DS from STMicroelectronics is a state-of-the-art integrated circuit designed for the precise control of three-phase brushless DC motors. It is a high-performance device that integrates advanced features to ensure efficient and reliable operation in a wide range of applications, including industrial automation, robotics, and automotive systems.

Key Features

  • Advanced Motor Control: The L6243DS provides sophisticated algorithms for smooth and efficient motor operation, including six-step commutation and sensorless control, which eliminates the need for external sensors.
  • High Voltage Capability: With an operating voltage range from 8V to 52V, the L6243DS is versatile and suitable for a wide array of motor specifications and system voltages.
  • Integrated Power MOSFETs: The device includes high-power MOSFETs with low on-resistance, enabling it to drive motors directly without the need for external power stages.
  • Protection Features: To ensure the longevity and safety of the motor and control system, the L6243DS comes with a suite of protection features, including overcurrent, overtemperature, and undervoltage lockout.
  • Configurable Parameters: Users can configure various parameters such as PWM frequency and current limits, allowing for fine-tuning to match specific motor characteristics and application requirements.
  • Compact Packaging: The L6243DS is available in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the L6243DS makes it an excellent choice for a broad spectrum of applications. Its robust design and advanced control features are particularly well-suited for:

  • Automotive applications, such as electric power steering and cooling fans
  • Industrial automation, including conveyor belts and CNC machinery
  • Consumer electronics, like drones and high-performance computing fans
  • Robotics, for precision motor control in robotic arms and locomotion systems

With its combination of performance, efficiency, and reliability, the L6243DS from STMicroelectronics represents an excellent solution for designers looking to optimize their motor control systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Lowest to $10.3783
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess