EN
  • EN
  • DE

L9803C

Part No L9803C
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73680-L9803C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9803C CAD Model

Description

STMicroelectronics Product L9803C Overview

The L9803C from STMicroelectronics is a high-performance solenoid driver integrated circuit designed for a wide range of applications. This versatile chip is specifically engineered to provide efficient and reliable control of solenoid actuators, relays, and other inductive loads in automotive and industrial environments.

Key Features

  • Voltage Range: The L9803C operates on a wide voltage range, making it suitable for various applications that require different voltage levels.
  • Output Current: It is capable of delivering a high output current, which ensures that it can drive large solenoids and relays with ease.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, enhancing its reliability and lifespan.
  • Diagnostics: Advanced diagnostic features are integrated into the L9803C, allowing for real-time monitoring of the system's performance and quick troubleshooting of any issues.
  • Protection Features: It comes with a robust set of protection features, including overcurrent, overvoltage, and undervoltage protection, ensuring the safety and stability of the application.

Applications

The L9803C is ideal for a range of applications, including:

  • Automotive systems such as fuel injection, transmission control, and climate control actuators.
  • Industrial automation systems, where precise control of solenoids is necessary for efficient operation.
  • Consumer appliances that require solenoid or relay control, providing both performance and energy efficiency.

Design and Integration

STMicroelectronics has designed the L9803C with ease of integration in mind. Its compact package allows for space-saving designs, and its compatibility with microcontroller-based systems makes it easy to incorporate into existing designs. The chip's comprehensive datasheet and application notes provide engineers with the necessary information to implement the L9803C effectively in their projects.

Conclusion

The L9803C from STMicroelectronics is a robust and flexible solution for driving inductive loads. With its wide voltage range, high output current, and extensive protective features, it stands as an excellent choice for designers looking to enhance the performance and reliability of their solenoid-driven systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess