Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr SHARP/Socle Technology
Series -
Package Tray
Product Status Active
Sensing Distance 0.59" ~ 5.91" (1.5 ~ 15cm)
Output Type Analog
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 30 mA
Voltage - Output Difference (Typ) @ Distance 2.6V @ 1.5 ~ 15cm
Voltage - Output (Typ) @ Distance 400mV @ 15cm
Temperature Range - Operating -10°C ~ 60°C
Base Product Number GP2Y0
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1375666-GP2Y0AF15X
Ultra Librarian 3D Model Ultra Librarian GP2Y0AF15X CAD Model

Description

The GP2Y0AF15X is an optical sensor used for distance measuring applications.

  • Operating Temperature: -10°C to 60°C
  • Manufacturer: SHARP/Socle Technology
  • Series: GP2Y0
  • Voltage Supply: 4.5V to 5.5V
  • Output Type: Analog
  • Current Supply: 30mA
  • Sensing Distance: 0.59" to 5.91" (1.5cm to 15cm)
  • Voltage Output Difference: 2.6V @ a distance of 1.5cm to 15cm

You May Also Be Interested in

STMicroelectronics
SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Need more? Email Us
ECAD model for VL6180XV0NR/1
Sharp Microelectronics
SENSOR OPTICAL 4-50CM I2C/ANALOG
Lowest to $7.6082
ECAD model for GP2Y0E03
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Need more? Email Us
ECAD model for GP2D12
Broadcom Limited
Optical Sensor 393.7" (10m) 32.8' SPI Output
Lowest to $73.2357
ECAD model for AFBR-S50MV85G
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
ECAD model for ZW-S07 0.3M
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL
Need more? Email Us
ECAD model for GP2D15
Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Lowest to $0.3466
ECAD model for 4050
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Lowest to $16.4520
ECAD model for GP2D12J0000F
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.5481
ECAD model for VL6180V1NR/1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention