Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Tray
Product Status Active
Sensing Distance 4 ~ 50cm
Output Type I²C, Analog
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 36 mA
Voltage - Output Difference (Typ) @ Distance 1.65V @ 4 ~ 50cm
Voltage - Output (Typ) @ Distance 550mV @ 50cm
Temperature Range - Operating -10°C ~ 60°C (TA)
Base Product Number GP2Y0
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 847830-GP2Y0E03
Ultra Librarian 3D Model Ultra Librarian GP2Y0E03 CAD Model

Description

The 847830-GP2Y0E03 is an active distance measuring optical sensor. Sharp Microelectronics manufactures it.

  • Package: Tray (100 pieces)
  • Output Type: I²C and analog
  • Current Supply: 36mA
  • Sensing Distance: 4cm to 50cm
  • Voltage Output Difference: 1.65V @ 4cm to 50cm
  • Typical Output Voltage: 550mV @ 50cm
  • Voltage Supply: 2.7V to 5.5V
  • Temperature Range: -10°C to 60°C
  • ECCN: EAR99
  • MSL: 1
  • Application: Distance measurement

You May Also Be Interested in

Broadcom Limited
SENSOR OPTICAL 20-2500MM SPI
Need more? Email Us
ECAD model for AFBR-S50MV68B
STMicroelectronics
SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Need more? Email Us
ECAD model for VL6180XV0NR/1
Pololu Corporation
POLOLU DGTL DISTANCE SENS 50CM
Need more? Email Us
ECAD model for 4067
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Need more? Email Us
ECAD model for GP2D12
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
ECAD model for GP2D15J0000F
Sharp Microelectronics
SENSOR OPTICAL 5CM DIGITAL / Optical Sensor 5cm Digital Output
Lowest to $18.2673
ECAD model for GP2Y0D805Z0F
Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Lowest to $0.3466
ECAD model for 4050
Sharp Microelectronics
SENSOR DIST MEASUR 80CM DIGI
Need more? Email Us
ECAD model for GP2Y0D02YK0F
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $5.5813
ECAD model for VL53L4CXV0DH/1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6082 $53.2574
17+ $6.2426 $106.1242
25+ $6.0475 $151.1875
35+ $5.8524 $204.8340
45+ $5.6574 $254.5830
60+ $5.0721 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention