EN
  • EN
  • DE

VL6180XV0NR/1

Part No VL6180XV0NR/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr STMicroelectronics
Series FlightSense™
Package Tape & Reel
Product Status Active
Sensing Distance 0 ~ 24.41" (0 ~ 62cm)
Output Type I2C
Voltage - Supply 2.6V ~ 3V
Temperature Range - Operating -10°C ~ 60°C
Base Product Number VL6180
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 743084-VL6180XV0NR/1
Ultra Librarian 3D Model Ultra Librarian VL6180XV0NR/1 CAD Model

Description

STMicroelectronics VL6180XV0NR/1 Time-of-Flight Sensor

The VL6180XV0NR/1 is a cutting-edge time-of-flight (ToF) sensing module produced by STMicroelectronics, a leader in the semiconductor industry. This compact sensor is designed to deliver accurate distance measurement and proximity detection through its innovative ToF technology. It is well-suited for a wide range of applications including user interface control, robotics, drones, and IoT devices, where precise distance measurement is crucial.

The VL6180XV0NR/1 is built upon STMicroelectronics' state-of-the-art single-photon avalanche diode (SPAD) array and infrared emitter, which work in conjunction to measure the time taken for emitted light to be reflected back from an object. This time measurement is then used to accurately calculate the distance to the object. The sensor operates in a wide range of lighting conditions and provides reliable measurements even in the presence of ambient light, making it extremely versatile for use in both indoor and outdoor environments.

One of the key features of the VL6180XV0NR/1 is its ability to provide continuous and accurate measurements at a rate of up to 60 Hz, which is essential for real-time applications. The sensor's programmable interrupt function allows for efficient data processing by signalling the host microcontroller only when certain distance thresholds are crossed, thus reducing the overall power consumption and processing overhead.

The module is designed with a small form factor (LGA12 package), making it easy to integrate into space-constrained designs. It communicates via an I2C interface, which is widely used and allows for straightforward integration with most microcontrollers.

STMicroelectronics provides comprehensive support for the VL6180XV0NR/1, including detailed technical documentation, reference designs, and software libraries to streamline the development process. This support, combined with the sensor's high performance and versatility, makes the VL6180XV0NR/1 an excellent choice for developers looking to incorporate reliable distance sensing capabilities into their products.

You May Also Be Interested in

STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $2.4800
Sharp Microelectronics
SENSOR DIST-MEAS 2CM-15CM ANLG
Lowest to $5.6891
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $6.1579
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1237
OSRAM Opto Semiconductors Inc.
OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Lowest to $3.4896
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5925 $50.3700
9+ $11.7955 $106.1595
14+ $11.3970 $159.5580
19+ $10.6000 $201.4000
25+ $10.2016 $255.0400
31+ $9.8031 $303.8961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess