Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 10 ~ 80cm
Output Type Analog
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50 mA
Voltage - Output Difference (Typ) @ Distance 2V @ 4 ~ 30cm
Voltage - Output (Typ) @ Distance 400mV @ 30cm
Temperature Range - Operating -10°C ~ 60°C (TA)
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 919659-GP2D12J0000F
Ultra Librarian 3D Model Ultra Librarian GP2D12J0000F CAD Model

Description

The 919659-GP2D12J0000F is an optical sensor used for distance measuring.

  • Category: Sensors, Transducers - Optical Sensors - Distance Measuring
  • Package: Bulk
  • Standard Package: 50 pieces
  • Output Type: Analog
  • Current - Supply: 50 mA
  • Sensing Distance: 10cm to 80cm
  • Output Voltage Difference: 2V @ 4cm to 30cm
  • Output Voltage @ Distance: 400mV @ 30cm
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -10°C to 60°C
  • Manufacturer: Sharp Microelectronics
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
ECAD model for ZW-S07 0.3M
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
ECAD model for 4071
Sharp Microelectronics
SENSOR OPTICAL 4-50CM I2C/ANALOG
Lowest to $7.6082
ECAD model for GP2Y0E03
Sharp Microelectronics
SENSOR OPTICAL 100-550CM ANALOG
Lowest to $24.2260
ECAD model for GP2Y0A710K0F
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Lowest to $16.4520
ECAD model for GP2D12J0000F
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
ECAD model for ZW-S30 0.3M
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Need more? Email Us
ECAD model for GP2D12
STMicroelectronics
LINEAR IC'S
Lowest to $4.2859
ECAD model for VL53L0CBV0DH/1
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Need more? Email Us
ECAD model for GP2Y3A001K0F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention