Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Sensing Distance 10 ~ 80cm
Output Type Analog
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 33 mA
Voltage - Output Difference (Typ) @ Distance 2V @ 10 ~ 80cm
Voltage - Output (Typ) @ Distance 400mV @ 80cm
Temperature Range - Operating -10°C ~ 60°C (TA)
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 919658-GP2D12
Ultra Librarian 3D Model Ultra Librarian GP2D12 CAD Model

Description

The GP2D12 is an optical distance measuring sensor from Sharp Microelectronics.

  • Output Type: Analog
  • Voltage - Supply: 4.5V to 5.5V
  • Sensing Distance: 10 to 80cm
  • Output Voltage Difference: 2V @ 10 to 80cm
  • Output Voltage @ Distance: 400mV @ 80cm
  • Current - Supply: 33mA
  • Operating Temperature: -10°C to 60°C
  • Lifecycle Status: Obsolete
  • ECCN: EAR99
  • HTSUS Code: 9031.80.8085

You May Also Be Interested in

STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $7.8953
ECAD model for VL53L5CXV0GC/1
Sharp Microelectronics
Lowest to $7.5908
ECAD model for GP2Y0A02YKOF
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.9542
ECAD model for GP2Y0A21YK0F
STMicroelectronics
SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $13.2955
ECAD model for VL6180XV0NR/1
Sharp Microelectronics
SENSOR OPTICAL 10CM DIGITAL / Optical Sensor 10cm Digital Output
Lowest to $10.7095
ECAD model for GP2Y0D810Z0F
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
ECAD model for GP2D15J0000F
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Need more? Email Us
ECAD model for GP2D12
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.5137
ECAD model for VL53L0CXV0DH/1
Broadcom Limited
SENSOR OPTICAL 20-2500MM SPI
Need more? Email Us
ECAD model for AFBR-S50MV68B

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention