Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Series -
Package Tray
Product Status Obsolete
Sensing Distance 24cm
Output Type Digital
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50 mA
Voltage - Output Difference (Typ) @ Distance -
Voltage - Output (Typ) @ Distance -
Temperature Range - Operating -10°C ~ 60°C (TA)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1378507-GP2D15
Ultra Librarian 3D Model Ultra Librarian GP2D15 CAD Model

Description

The GP2D15 is a distance measuring optical sensor manufactured by Sharp Microelectronics.

  • Temperature Range: -10°C to 60°C
  • Voltage Supply: 4.5V to 5.5V
  • Output Type: Digital
  • Sensing Distance: 24cm
  • Current Supply: 50mA
  • Package: Tray
  • Status: Obsolete

You May Also Be Interested in

Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Lowest to $0.3466
ECAD model for 4050
STMicroelectronics
LINEAR IC'S
Lowest to $4.2859
ECAD model for VL53L0CBV0DH/1
STMicroelectronics
SENSOR OPTICAL 8M I2C / Optical Sensor 314.96" (8m) I²C Output
Lowest to $4.3098
ECAD model for VL53L1CBV0FY/1
OSRAM Opto Semiconductors Inc.
OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Lowest to $3.1177
ECAD model for TMF8801-1BM
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.5481
ECAD model for VL6180V1NR/1
STMicroelectronics
SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Need more? Email Us
ECAD model for VL6180XV0NR/1
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Lowest to $16.4520
ECAD model for GP2D12J0000F
Pololu Corporation
POLOLU DGTL DISTANCE SENS 10CM / Optical Sensor 10cm Digital Output
Lowest to $5.2714
ECAD model for 4052
Sharp Microelectronics
SENSOR OPTICAL 10-150CM ANALOG
Lowest to $11.6368
ECAD model for GP2Y0A60SZ0F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention