EN
  • EN
  • DE

VL6180V1NR/1

Part No VL6180V1NR/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr STMicroelectronics
Series FlightSense™
Package Tape & Reel
Product Status Active
Sensing Distance 0 ~ 24.41" (0 ~ 62cm)
Output Type I2C
Voltage - Supply 2.6V ~ 3V
Temperature Range - Operating -10°C ~ 60°C
Base Product Number VL6180
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 799092-VL6180V1NR/1
Ultra Librarian 3D Model Ultra Librarian VL6180V1NR/1 CAD Model

Description

The VL6180V1NR/1 is a cutting-edge sensor module from STMicroelectronics, designed to deliver precise proximity and ambient light sensing through state-of-the-art time-of-flight (ToF) technology. This innovative product is a testament to STMicroelectronics' commitment to providing advanced sensing solutions for a wide range of applications, including user interface controls, robotics, drones, and IoT devices.

Key Features

  • Accurate Distance Measurement: Utilizes ToF technology to accurately measure the distance to an object by calculating the time it takes for a light signal to travel to the target and back.
  • Ambient Light Sensing: Features an ambient light sensor (ALS) that provides measurements of light intensity, enabling devices to adjust display brightness or trigger actions based on environmental lighting conditions.
  • Single Module Solution: Integrates both proximity sensor and ambient light sensor functionalities in one compact module, simplifying design and reducing the footprint on the PCB.
  • Programmable Interrupts: Offers programmable interrupt thresholds to reduce the host processor's workload by minimizing data processing requirements.
  • Gesture Recognition: Capable of supporting basic gesture recognition, enhancing user interaction with devices.
  • Low-Power Consumption: Designed for power-sensitive applications, ensuring minimal impact on battery life.
  • Easy Integration: Comes with an I2C interface for straightforward integration into existing systems.

Applications

The versatility of the VL6180V1NR/1 allows it to be utilized across various industries and applications. It is particularly useful in:

  • Smartphones and tablets for proximity sensing during calls and ambient light adjustments.
  • Industrial automation for object detection and distance measurement.
  • Consumer electronics for user interface controls and gesture recognition.
  • Robotics for obstacle avoidance and navigation.
  • IoT devices requiring interaction based on proximity or lighting conditions.

With its advanced features and flexible applications, the VL6180V1NR/1 from STMicroelectronics represents a significant leap forward in proximity and ambient light sensing technology.

You May Also Be Interested in

Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Sharp Microelectronics
Lowest to $7.0594
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9725
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4403 $50.4105
85+ $1.1818 $100.4530
135+ $1.1449 $154.5615
185+ $1.1079 $204.9615
235+ $1.0710 $251.6850
315+ $0.9602 $302.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess