EN
  • EN
  • DE

GL451V

Part No GL451V
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966719-GL451V
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GL451V CAD Model

Description

The GL451V is a high-speed, high-sensitivity phototransistor manufactured by Sharp Microelectronics. It is designed to detect infrared (IR) radiation and convert it into an electrical signal. Its fast response time and high sensitivity make it suitable for a variety of applications requiring accurate and reliable IR detection.

Applications:

  • Remote Control Systems: Used as an IR receiver in remote controls for televisions, DVD players, and other electronic devices.
  • Light Curtains: Employed in safety systems, such as light curtains, to detect obstructions and prevent accidents.
  • Automatic Door Openers: Integrated into automatic door systems to detect the presence of people or objects and trigger the door opening mechanism.
  • Optical Encoders: Used in rotary encoders to detect shaft position and speed.
  • Object Detection: Used in robotics and automation systems to detect the presence or absence of objects.

Features:

  • High Sensitivity: Detects even weak IR signals.
  • Fast Response Time: Quickly responds to changes in IR radiation.
  • Narrow Acceptance Angle: Reduces interference from ambient light.
  • Compact Package: Small size allows for easy integration into various devices.
  • Visible Light Cut-off Filter: Minimizes interference from visible light.
  • High Collector-Emitter Voltage: Suitable for a wide range of circuit designs.

Benefits:

  • Reliable IR Detection: Provides accurate and dependable IR detection.
  • Quick Response: Enables fast and precise control in various applications.
  • Reduced Interference: Minimizes the effects of ambient light on performance.
  • Easy Integration: Simplifies integration into existing systems.
  • Versatile Applications: Suitable for a wide range of IR detection applications.
  • Improved Performance: Enhances the performance of remote control and safety systems.

Additional Details:

The GL451V typically operates at a wavelength of 940nm, which is a common wavelength for IR remote controls. It is a NPN phototransistor, meaning that it conducts current when IR radiation is detected. The collector-emitter voltage rating is typically around 30V. The device is typically packaged in a clear plastic housing to allow IR radiation to pass through. The datasheet provides detailed information on the electrical and optical characteristics of the device, including the spectral sensitivity, response time, and acceptance angle. Proper circuit design is crucial to optimize the performance of the phototransistor and minimize the effects of noise and interference.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess