EN
  • EN
  • DE

DG2011

Part No DG2011
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Low rON, Single SPDT Analog Switch In SC-89 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167327-DG2011
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DG2011 CAD Model

Description

The DG2011, manufactured by Vishay, is a precision, low-voltage, single-supply, dual SPDT (Single-Pole Double-Throw) analog switch. It is designed for a wide range of applications where reliable switching of analog signals is required. This device is characterized by its low on-resistance, low charge injection, and fast switching speeds, making it ideal for use in portable instrumentation, audio and video signal routing, and data acquisition systems.

Applications

  • Audio and Video Signal Routing: Switching between different audio or video sources and outputs.
  • Portable Instrumentation: Used in handheld devices such as multimeters and oscilloscopes for signal selection and routing.
  • Data Acquisition Systems: Selecting and routing analog signals from different sensors to an analog-to-digital converter (ADC).
  • Battery-Powered Systems: Suitable for low-power applications due to its low supply voltage requirement.
  • Communication Systems: Signal routing in communication equipment.
  • Analog Multiplexing: Can be used as a building block for larger analog multiplexers.

Features

  • Dual SPDT Switch Configuration: Provides two independent single-pole double-throw switches.
  • Low On-Resistance (Ron): Minimizes signal loss and distortion.
  • Low Charge Injection: Ensures minimal signal distortion during switching.
  • Fast Switching Speeds: Enables high-speed signal routing.
  • Single-Supply Operation: Operates from a single positive supply voltage.
  • Low Power Consumption: Conserves power in battery-powered applications.

Benefits

  • High Accuracy: Low on-resistance and low charge injection ensure accurate signal transmission.
  • Versatile: Suitable for a wide range of applications due to its SPDT configuration and excellent electrical characteristics.
  • Low Power: Extends battery life in portable devices.
  • Reliable: Designed for robust and reliable operation in demanding environments.
  • Easy to Use: Simple control interface for easy integration into existing systems.

Additional Details

The DG2011 typically operates with a single supply voltage ranging from +2.7V to +5.5V. It is available in various packages, including SOIC and TSSOP. The specific electrical characteristics, such as on-resistance, switching speeds, and supply current, can be found in the device's datasheet, which is available on the Vishay website. The datasheet also provides information on the device's pinout, application circuits, and other relevant design considerations.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess