EN
  • EN
  • DE

GP1S093HCZOF

Part No GP1S093HCZOF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Description GP1S093HCZOF Sharp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960574-GP1S093HCZOF
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP1S093HCZOF CAD Model

Description

The GP1S093HCZOF is a compact, high-sensitivity photointerrupter manufactured by Sharp Microelectronics. It integrates an infrared LED and a phototransistor in a single package, designed to detect the presence or absence of an object interrupting the light path between the emitter and the detector. The 'HCZOF' suffix likely indicates specific packaging or performance characteristics.

Applications:

  • Paper detection in printers and copiers
  • Object detection in vending machines
  • Position sensing in optical encoders
  • Motion detection in robotics
  • Safety interlocks in industrial equipment

Features:

  • Compact size: Allows for easy integration into space-constrained designs.
  • High sensitivity: Detects objects with minimal light interruption.
  • Fast response time: Enables quick detection of moving objects.
  • Low current consumption: Suitable for battery-powered applications.
  • Robust construction: Withstands vibration and shock.

Benefits:

  • Accurate object detection: Provides reliable and consistent performance.
  • Space savings: Compact size allows for smaller product designs.
  • Energy efficiency: Low current consumption extends battery life.
  • Easy integration: Simple design simplifies installation and use.
  • Improved product reliability: Robust construction ensures long-term performance.

Additional Details:

The GP1S093HCZOF operates by emitting infrared light from the LED and detecting it with the phototransistor. When an object interrupts the light path, the phototransistor's output changes, signaling the presence of the object. The device typically requires a supply voltage of around 5V. The output of the phototransistor can be directly connected to a microcontroller or other digital circuit. The optimal distance between the emitter and detector depends on the object being detected and the desired sensitivity. Refer to the Sharp Microelectronics datasheet for detailed specifications, including operating characteristics, dimensions, and application guidelines. The datasheet will provide crucial information on the recommended current limiting resistor for the LED and the pull-up resistor for the phototransistor.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess