Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825797-IM06DGR
Ultra Librarian 3D Model Ultra Librarian IM06DGR CAD Model

Description

The Tyco Electronics 825797-IM06DGR is an electronic component that is widely used in various electrical circuits. It is a high-quality component that is manufactured by Tyco Electronics, a renowned brand in the electronics industry.

  • Category: Uncategorized
  • Popularity: Medium

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
ECAD model for ADY10024
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
ECAD model for 2903705
Schneider Electric
PLUG IN RELAY, TYPE R, MINIATURE
Need more? Email Us
ECAD model for 8501RSD43P14V53
Omron
RELAY CONTACTOR 3PST 9A 24V /
Need more? Email Us
ECAD model for J7KNA-09-01 24D
Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM3AB1JD
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
ECAD model for 8501CO15V29
Fujitsu Electronics America, Inc.
Power Relay 12VDC 40A SPST-NO-DM(15.7x12.3x14)mm THT Automotive
Lowest to $1.1606
ECAD model for FBR53ND12-Y-HW
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
ECAD model for 2900328
Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM3AB1ED

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9152 $51.7104
56+ $1.7940 $100.4640
87+ $1.7334 $150.8058
125+ $1.6122 $201.5250
162+ $1.5516 $251.3592
202+ $1.4910 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,120 pieces
MOQ: 27 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention