Products specifications Report Issue?

Categories Relays
Manufacturer Crydom Co.
Status Obsolete(EOL)
Type DC
Color Black
Style SIP
Voltage - Input 5VDC (3 to 6VDC)
Output Voltage 3 to 60VDC
Output Current 0.02 to 3A
Turn On Time 0.50ms
Turn Off Time 0.50ms
Features Epoxy Coated
Win Source Part Number 118598-DMP6301A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP6301A CAD Model

Description

Overview

The DMP6301A is a high-quality component designed for demanding electronic environments. Its advanced specifications ensure optimal performance across various applications.

Features and Benefits

  • High current capability for extensive applications
  • Durable build for extended longevity
  • Minimal power loss for improved efficiency

Applications

  • Automotive electronics
  • Industrial control systems
  • Home automation devices
  • Robust power supply units

The DMP6301A is engineered to meet the rigorous demands of modern electronic projects, ensuring reliability and efficiency.

You May Also Be Interested in

Sensata-Crydom
DC INPUT MODULE 24V
Lowest to $19.5406
ECAD model for IDC5
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us
ECAD model for 6341
Others
Media Processor
Lowest to $8.7408
ECAD model for CC1203
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
ECAD model for ODC5
Grayhill Inc.
AC/DC INPUT MODULE 35-60V
Need more? Email Us
ECAD model for 70M-IDC5G
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
ECAD model for 6402A
Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us
ECAD model for DMP6301A
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
ECAD model for OAC24A-DC24
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
ECAD model for IAC5E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention