EN
  • EN
  • DE

ISO6741FDWR

Part No ISO6741FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL-PURPOSE, QUAD-CHANNEL, 3  /  CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO674x
Package Tape & Reel
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6741
Other Names 296-ISO6741FDWRCT,296-ISO6741FDWRTR,296-ISO6741FDWRDKR
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243826-ISO6741FDWR
Ultra Librarian 3D Model Ultra Librarian ISO6741FDWR CAD Model

Description

The ISO6741FDWR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments. This robust component is engineered to ensure signal integrity while providing isolation in electrical circuits. It is an essential device for applications that require the galvanic separation of digital signals to protect against ground potential differences, noise, and surges.

Key Features

  • High Isolation Voltage: With an isolation voltage of 3000 Vrms for 1 minute, the ISO6741FDWR provides reliable protection for sensitive electronics against high voltage transients.
  • Channel Configuration: This device offers four forward and zero reverse channels, making it a versatile choice for unidirectional data transfer applications.
  • High-Speed Performance: The ISO6741FDWR supports data rates up to 150 Mbps, ensuring fast and efficient data communication for a variety of digital systems.
  • Robust Electromagnetic Compatibility (EMC): With its excellent EMC performance, this digital isolator minimizes emissions and provides high immunity to noise, enhancing system reliability in electrically noisy environments.

Applications

The ISO6741FDWR is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated power supplies
  • Data communication for distributed control systems
  • Motor control circuits

Package and Quality

The ISO6741FDWR comes in a compact, surface-mount SOIC-16 wide body package, making it suitable for space-constrained applications. The device is also specified for an extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments. Texas Instruments is committed to the highest quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

For engineers and designers looking for a reliable digital isolation solution, the ISO6741FDWR from Texas Instruments offers an optimal blend of performance, robustness, and versatility, making it a top choice for a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6435 $57.5225
75+ $1.3485 $101.1375
115+ $1.3064 $150.2360
160+ $1.2642 $202.2720
205+ $1.2221 $250.5305
275+ $1.0957 $301.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess