EN
  • EN
  • DE

SX1240ISTRT

Part No SX1240ISTRT
Manufacturer Semtech Corporation
Catalog RF Transmitters
Description IC TRANSMITTER RF STD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Frequency 418MHz, 434MHz, 868MHz
Applications Home / Industrial Automation, Remote Access, Security Alarms
Modulation or Protocol ISM
Data Rate (Max) 100kbps
Power - Output 10dBm
Current - Transmitting 16.5mA
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.7 V
Temperature Range - Operating -40°C to 85°C
Dimension 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number 212462-SX1240ISTRT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SX1240ISTRT CAD Model

Description

The Semtech Corporation 357125 is a high-performance wireless transceiver that operates @ 418MHz, 434MHz, and 868MHz frequencies.

  • Applications: Home/industrial automation, remote access, and security alarms
  • Power Output: 10dBm
  • Modulation: ISM
  • Current Transmitting: 16.5mA
  • Voltage Range: 1.8V to 3.7V
  • Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
  • Temperature Range: -40°C to 85°C
  • Applications: RF/IF and RFID
  • Supply: Limited

You May Also Be Interested in

Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess